TE Connectivity ™ Data Bus Components 967885-000

Description
Data Bus Components
Request a Quote
Description
Data Bus Components
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Data Bus Components
967885-000
Data Bus Components 967885-000
Data Bus Components

Data Bus Components

Buy Now
RF Connectors / Coaxial Connectors - 967885-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
967885-000
RF Connectors / Coaxial Connectors 967885-000
RF Connectors / Coaxial Connectors D-621-0465-L

RF Connectors / Coaxial Connectors D-621-0465-L

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 967885-000 967885-000
Product Name Data Bus Components RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
RF Connectors - 1046486-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 7581613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details