TE Connectivity Automotive Terminals 967702-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 17, 18 Wire Size Search (MMSQ) : .6, 1, .75, .5 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 110 DEGC , 105 DEGC , 125 DEGC , 85 DEGC , 90 DEGC , 100 DEGC , 130 DEGC , 120 DEGC  [257 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 17, 18 Wire Size Search (MMSQ) : .6, 1, .75, .5 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 110 DEGC , 105 DEGC , 125 DEGC , 85 DEGC , 90 DEGC , 100 DEGC , 130 DEGC , 120 DEGC  [257 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 967702-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
967702-1
Automotive Terminals 967702-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 17, 18 Wire Size Search (MMSQ) : .6, 1, .75, .5 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 110 DEGC , 105 DEGC , 125 DEGC , 85 DEGC , 90 DEGC , 100 DEGC , 130 DEGC , 120 DEGC  [257 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 15
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 20, 19, 17, 18
  • Wire Size Search (MMSQ) : .6, 1, .75, .5

Industry Standards


  • Agency/Standard : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 80 DEGC , 110 DEGC , 105 DEGC , 125 DEGC , 85 DEGC , 90 DEGC , 100 DEGC , 130 DEGC , 120 DEGC  [257 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 967702-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 0462-201-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1062-16-0988 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details