Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Dimensions Connector Length : 17.1 MM [.673 INCH ] Connector Width : 8.4 MM [.335 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 114-18063-001
Packaging Features Packaging Method : Tray Packaging Quantity : 220
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Dimensions Connector Length : 17.1 MM [.673 INCH ] Connector Width : 8.4 MM [.335 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 114-18063-001
Packaging Features Packaging Method : Tray Packaging Quantity : 220
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Dimensions Connector Length : 17.1 MM [.673 INCH ] Connector Width : 8.4 MM [.335 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 114-18063-001
Packaging Features Packaging Method : Tray Packaging Quantity : 220
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Connector & Keying Code : A
Primary Product Color : Black
Configuration Features
Number of Positions : 4
Number of Rows : 1
Number of Sections : 1
Number of Signal Positions : 4
PCB Mount Orientation : Horizontal
Contact Features
Contact Current Rating (Max) (AMP) : 7.5
Contact Mating Area Plating Material : Tin (Sn)
Contact Type : Tab
Mating Tab Thickness : .63 MM [.025 INCH ]
Mating Tab Width : .63 MM [.025 INCH ]
Dimensions
Connector Length : 17.1 MM [.673 INCH ]
Connector Width : 8.4 MM [.335 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Retention Type : Locking Interface
PCB Mount Alignment : With
PCB Mount Retention : With
PCB Mount Retention Type : Solder Tail
Panel Mount Feature : Without
Operation/Application
Circuit Application : Signal
Shielded : No
Solder Process : Reflow Solder Capable
Other
Interface Number : 114-18063-001
Packaging Features
Packaging Method : Tray
Packaging Quantity : 220
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature (Max) : 125 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]