Socket Contact Tin 17-20 AWG Crimp
Socket Contact Tin 17-20 AWG Crimp
Connectors
Female Signal Crimp Contact, 17-20AWG, Tin Plated, 21mm Product overview: 967542-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-967542-1 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Sensor Flat Type Housing Connectors; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-967542-1TR-ND | 967542-1 | 332-967542-1 | 20R0209 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector |