TE Connectivity Automotive Headers 967505-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Product Length : 97.5 MM  [3.83 INCH ] Product Width : 13.5 MM  [.531 INCH ] Profile Height from PCB : 28.9 MM  [1.13 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 80 Packaging Type : Tray Product Type Features Connector System : Wire-to-Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Product Length : 97.5 MM  [3.83 INCH ] Product Width : 13.5 MM  [.531 INCH ] Profile Height from PCB : 28.9 MM  [1.13 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 80 Packaging Type : Tray Product Type Features Connector System : Wire-to-Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 967505-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
967505-3
Automotive Headers 967505-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Product Length : 97.5 MM  [3.83 INCH ] Product Width : 13.5 MM  [.531 INCH ] Profile Height from PCB : 28.9 MM  [1.13 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Mechanical Attachment Locking Interface : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 80 Packaging Type : Tray Product Type Features Connector System : Wire-to-Board Hybrid Header : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Product Length : 97.5 MM  [3.83 INCH ]
  • Product Width : 13.5 MM  [.531 INCH ]
  • Profile Height from PCB : 28.9 MM  [1.13 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 80
  • Packaging Type : Tray

Product Type Features


  • Connector System : Wire-to-Board
  • Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now
Singapore, Singapore
Electronic Connector
316-967505-3
Electronic Connector 316-967505-3
32 Pos Power Connector, 2.8mm Tab, Solder RA Thru-Hole Product overview: 967505-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-967505-3 can be used for catalog matching and distributor lookup.

32 Pos Power Connector, 2.8mm Tab, Solder RA Thru-Hole Product overview: 967505-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-967505-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tab Header 2.8Mm 32 Pos Te Connectivity - 01Y2817 - Newark, An Avnet Company
Chicago, IL, United States
Tab Header 2.8Mm 32 Pos Te Connectivity
01Y2817
Tab Header 2.8Mm 32 Pos Te Connectivity 01Y2817
TAB HEADER 2.8MM 32 POS

TAB HEADER 2.8MM 32 POS

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 967505-3 316-967505-3 01Y2817
Product Name Automotive Headers Electronic Connector Tab Header 2.8Mm 32 Pos Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products