TE Connectivity PCB Headers & Receptacles 967224-8

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin, Tab Mating Tab Thickness : .63 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.11 INCH , .025 INCH ] Dimensions Connector Length : 172.5 MM  [6.791 INCH ] Connector Width : 42 MM  [1.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.6 MM  [.692 INCH ] Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.2 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 114-18313-001 Packaging Features Packaging Quantity : 75 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin, Tab Mating Tab Thickness : .63 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.11 INCH , .025 INCH ] Dimensions Connector Length : 172.5 MM  [6.791 INCH ] Connector Width : 42 MM  [1.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.6 MM  [.692 INCH ] Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.2 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 114-18313-001 Packaging Features Packaging Quantity : 75 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 967224-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
967224-8
PCB Headers & Receptacles 967224-8
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 72 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin, Tab Mating Tab Thickness : .63 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM  [.11 INCH , .025 INCH ] Dimensions Connector Length : 172.5 MM  [6.791 INCH ] Connector Width : 42 MM  [1.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 17.6 MM  [.692 INCH ] Housing Features Centerline (Pitch) : 3 MM , 5 MM  [.2 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 114-18313-001 Packaging Features Packaging Quantity : 75 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 2
  • Number of Sections : 3
  • Number of Signal Positions : 72
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin, Tab
  • Mating Tab Thickness : .63 MM , .8 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : .63 MM , 2.8 MM  [.11 INCH , .025 INCH ]

Dimensions


  • Connector Length : 172.5 MM  [6.791 INCH ]
  • Connector Width : 42 MM  [1.65 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 17.6 MM  [.692 INCH ]

Housing Features


  • Centerline (Pitch) : 3 MM , 5 MM  [.2 INCH , .118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : 114-18313-001

Packaging Features


  • Packaging Quantity : 75
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 967224-8
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102162-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102095-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102160-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details