TE Connectivity PCB Headers & Receptacles 967166-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Dimensions Connector Length : 75.6 MM  [2.97 INCH ] Connector Width : 26.1 MM  [1.027 INCH ] Housing Features Centerline (Pitch) : 4 MM , 9.5 MM  [.157 INCH , .374 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : M2 Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 114-18196-003 Product Type Features Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Dimensions Connector Length : 75.6 MM  [2.97 INCH ] Connector Width : 26.1 MM  [1.027 INCH ] Housing Features Centerline (Pitch) : 4 MM , 9.5 MM  [.157 INCH , .374 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : M2 Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 114-18196-003 Product Type Features Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 967166-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
967166-1
PCB Headers & Receptacles 967166-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Dimensions Connector Length : 75.6 MM  [2.97 INCH ] Connector Width : 26.1 MM  [1.027 INCH ] Housing Features Centerline (Pitch) : 4 MM , 9.5 MM  [.157 INCH , .374 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : M2 Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : 114-18196-003 Product Type Features Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin

Dimensions


  • Connector Length : 75.6 MM  [2.97 INCH ]
  • Connector Width : 26.1 MM  [1.027 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM , 9.5 MM  [.157 INCH , .374 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : M2 Screw
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : 114-18196-003

Product Type Features


  • Connector System : Wire-to-Board
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 967166-1
Product Name PCB Headers & Receptacles
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102153-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers