Body Features Primary Product Color : Gray
Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin
Dimensions Connector Length : 75.6 MM [2.97 INCH ] Connector Width : 26.1 MM [1.027 INCH ]
Housing Features Centerline (Pitch) : 4 MM , 9.5 MM [.157 INCH , .374 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : M2 Screw Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 114-18196-003
Product Type Features Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray
Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin
Dimensions Connector Length : 75.6 MM [2.97 INCH ] Connector Width : 26.1 MM [1.027 INCH ]
Housing Features Centerline (Pitch) : 4 MM , 9.5 MM [.157 INCH , .374 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : M2 Screw Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 114-18196-003
Product Type Features Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features Primary Product Color : Gray
Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin
Dimensions Connector Length : 75.6 MM [2.97 INCH ] Connector Width : 26.1 MM [1.027 INCH ]
Housing Features Centerline (Pitch) : 4 MM , 9.5 MM [.157 INCH , .374 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : M2 Screw Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Other Interface Number : 114-18196-003
Product Type Features Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Body Features
Primary Product Color : Gray
Configuration Features
Number of Positions : 12
Number of Rows : 2
Number of Signal Positions : 4
PCB Mount Orientation : Horizontal
Contact Features
Contact Mating Area Plating Material : Tin
Dimensions
Connector Length : 75.6 MM [2.97 INCH ]
Connector Width : 26.1 MM [1.027 INCH ]
Housing Features
Centerline (Pitch) : 4 MM , 9.5 MM [.157 INCH , .374 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Retention : With
Mating Retention Type : Locking Interface
Mounting Holes : With
PCB Mount Alignment : With
PCB Mount Retention : Without
PCB Mount Retention Type : M2 Screw
Panel Mount Feature : Without
Operation/Application
Circuit Application : Power & Signal
Shielded : No
Other
Interface Number : 114-18196-003
Product Type Features
Connector System : Wire-to-Board
Mixed & Hybrid Header : Yes
Sealable : Yes
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder