TE Connectivity Automotive Headers 967116-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 37.7 MM  [1.48 INCH ] Connector Width : 31 MM  [1.22 INCH ] Profile Height from PCB : 20.7 MM  [.815 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards IP Rating : IP30 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 37.7 MM  [1.48 INCH ] Connector Width : 31 MM  [1.22 INCH ] Profile Height from PCB : 20.7 MM  [.815 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards IP Rating : IP30 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 967116-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
967116-2
Automotive Headers 967116-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 37.7 MM  [1.48 INCH ] Connector Width : 31 MM  [1.22 INCH ] Profile Height from PCB : 20.7 MM  [.815 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards IP Rating : IP30 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 18
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 37.7 MM  [1.48 INCH ]
  • Connector Width : 31 MM  [1.22 INCH ]
  • Profile Height from PCB : 20.7 MM  [.815 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Industry Standards


  • IP Rating : IP30

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 450

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Headers, Male Pins - 967116-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
967116-2-ND
Headers, Male Pins 967116-2-ND
"Connector Header Through Hole 18 position 0.197"" (5.00mm)"

"Connector Header Through Hole 18 position 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-967116-2
Electronic Connector 316-967116-2
18 Pos 5mm Pitch Header, Signal, Male, Solder Thru-Hole Product overview: 967116-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-967116-2 can be used for catalog matching and distributor lookup.

18 Pos 5mm Pitch Header, Signal, Male, Solder Thru-Hole Product overview: 967116-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-967116-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 1361958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1361958
Automotive Connectors 1361958
TE Connectivity 967116-2

TE Connectivity 967116-2

Supplier's Site
Automotive Conn, Str Hdr, 18Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH4309 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 18Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH4309
Automotive Conn, Str Hdr, 18Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH4309
AUTOMOTIVE CONN, STR HDR, 18POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, STR HDR, 18POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 967116-2 967116-2-ND 316-967116-2 1361958 70AH4309
Product Name Automotive Headers Headers, Male Pins Electronic Connector Automotive Connectors Automotive Conn, Str Hdr, 18Pos, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data