TE Connectivity Automotive Headers 967116-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 37.7 MM  [1.48 INCH ] Connector Width : 31 MM  [1.22 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.7 MM  [.815 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards IP Rating : IP30 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 37.7 MM  [1.48 INCH ] Connector Width : 31 MM  [1.22 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.7 MM  [.815 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards IP Rating : IP30 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 967116-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
967116-1
Automotive Headers 967116-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Dimensions Connector Length : 37.7 MM  [1.48 INCH ] Connector Width : 31 MM  [1.22 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.7 MM  [.815 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards IP Rating : IP30 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 450 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 18
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]

Dimensions


  • Connector Length : 37.7 MM  [1.48 INCH ]
  • Connector Width : 31 MM  [1.22 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 20.7 MM  [.815 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Industry Standards


  • IP Rating : IP30

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 450

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Headers, Male Pins - 967116-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
967116-1-ND
Headers, Male Pins 967116-1-ND
"Connector Header Through Hole 18 position 0.197"" (5.00mm)"

"Connector Header Through Hole 18 position 0.197"" (5.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
967116-1
Automotive Connectors 967116-1
MESSERLEISTE 18P

MESSERLEISTE 18P

Buy Now
Messerleiste 18P Amp - Te Connectivity - 20R0207 - Newark, An Avnet Company
Chicago, IL, United States
Messerleiste 18P Amp - Te Connectivity
20R0207
Messerleiste 18P Amp - Te Connectivity 20R0207
MESSERLEISTE 18P

MESSERLEISTE 18P

Supplier's Site
Messerleiste 18P Amp - Te Connectivity - 90AJ0844 - Newark, An Avnet Company
Chicago, IL, United States
Messerleiste 18P Amp - Te Connectivity
90AJ0844
Messerleiste 18P Amp - Te Connectivity 90AJ0844
MESSERLEISTE 18P

MESSERLEISTE 18P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 967116-1 967116-1-ND 967116-1 20R0207
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Messerleiste 18P Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Unlock Full Specs
to access all available technical data