TE Connectivity ™ TE Connectivity 967067-2 MCON 1.2 mm Yellow Cable Seal, 24-18 Ga. 967067-2

Description
MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry. TE Connectivity 967067-2 MCON 1.2mm Yellow Cable Seal Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Material: Silicone Body Orientation: Straight Cable Seal for MCON 1.2 mm Terminals and HDSCS Series Cable Diameter: .09-1.4 mm Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w
Request a Quote Datasheet
Description
MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry. TE Connectivity 967067-2 MCON 1.2mm Yellow Cable Seal Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Material: Silicone Body Orientation: Straight Cable Seal for MCON 1.2 mm Terminals and HDSCS Series Cable Diameter: .09-1.4 mm Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 967067-2 MCON 1.2 mm Yellow Cable Seal, 24-18 Ga. - 38586 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 967067-2 MCON 1.2 mm Yellow Cable Seal, 24-18 Ga.
38586
TE Connectivity 967067-2 MCON 1.2 mm Yellow Cable Seal, 24-18 Ga. 38586
MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry. TE Connectivity 967067-2 MCON 1.2mm Yellow Cable Seal Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Material: Silicone Body Orientation: Straight Cable Seal for MCON 1.2 mm Terminals and HDSCS Series Cable Diameter: .09-1.4 mm Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w

MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry.

  • TE Connectivity 967067-2 MCON 1.2mm Yellow Cable Seal
  • Category: Molex MXP120 Connectors
  • Manufacturer: TE Connectivity
  • Series: MCON 1.2 mm
  • Material: Silicone
  • Body Orientation: Straight
  • Cable Seal for MCON 1.2 mm Terminals and HDSCS Series
  • Cable Diameter: .09-1.4 mm

Molex MXP120 Video

https://www.youtube.com/embed/G904px6A66w

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 38586
Product Name TE Connectivity 967067-2 MCON 1.2 mm Yellow Cable Seal, 24-18 Ga.
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
Cable Glands - 1SNG601219R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details