TE Connectivity Rectangular Connector Accessories 967067-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Accessories - A126091-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A126091-ND
Rectangular Connector Accessories A126091-ND
Connector Plug, Sealing For

Connector Plug, Sealing For

Buy Now Datasheet
Rectangular Connectors - 967067-1 - 850839-967067-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 967067-1
850839-967067-1
Rectangular Connectors - 967067-1 850839-967067-1
Manufacturer: TE Connectivity Win Source Part Number: 850839-967067-1 Features: Connector For Package: Box Family Name: 967067 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Other Part Number: 967067-1-NDL, Q9756830, -967067-1-LSI, -967067-1-SI, A126091, 967067-1-ND, -967067-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 850839-967067-1
Features: Connector For
Package: Box
Family Name: 967067
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Other Part Number: 967067-1-NDL, Q9756830, -967067-1-LSI, -967067-1-SI, A126091, 967067-1-ND, -967067-1-CSI

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 967067-1 A126091-ND 850839-967067-1
Product Name Rectangular Connector Accessories Rectangular Connectors - 967067-1
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers