Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334121-967056-1
Category: Connectors, Interconnects>Rectan
Packaging: Bag
Accessory Type: Plug, Sealing
For Use With/Related Products: Micro Quadlok Series
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Other Part Number: A106359,-967056-1-CS
Base Product Number: 967056
RoHS Status: ROHS3 Compliant
Connector Plug, Sealing For Micro Quadlok Series
Connector Accessories Cavity Plug Blue
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 967056-1 | 967056-1 | 1334121-967056-1 | A106359-ND | 792-967056-1 |
| Product Name | Connectors | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories | Rectangular Connector Accessories | Connector Accessories Cavity Plug Blue | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |