TE Connectivity Automotive Headers 966927-1

Description
Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Sealable : No
Request a Quote
Description
Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 966927-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
966927-1
Automotive Headers 966927-1
Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Sealable : No

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Receptacle

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Sealable : No
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Leiterpl-Sock M.jt Amp - Te Connectivity - 36AC9788 - Newark, An Avnet Company
Chicago, IL, United States
Leiterpl-Sock M.jt Amp - Te Connectivity
36AC9788
Leiterpl-Sock M.jt Amp - Te Connectivity 36AC9788
LEITERPL-SOCK M.JT

LEITERPL-SOCK M.JT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 966927-1 966927-1 36AC9788
Product Name Automotive Headers Leiterpl-Sock M.jt Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2177419-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers