TE Connectivity Automotive Headers 966871-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width (MM) : .63 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width (MM) : .63 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 966871-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
966871-1
Automotive Headers 966871-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width (MM) : .63 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width (MM) : .63

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.09 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Headers, Male Pins - A119719-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A119719-ND
Headers, Male Pins A119719-ND
"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"

Buy Now Datasheet
Automotive Connectors - 966871-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
966871-1
Automotive Connectors 966871-1
MOD2 ST-WANNE 2X10P

MOD2 ST-WANNE 2X10P

Buy Now
Mod2 St-Wanne 2X10P Amp - Te Connectivity - 77AC2355 - Newark, An Avnet Company
Chicago, IL, United States
Mod2 St-Wanne 2X10P Amp - Te Connectivity
77AC2355
Mod2 St-Wanne 2X10P Amp - Te Connectivity 77AC2355
MOD2 ST-WANNE 2X10P

MOD2 ST-WANNE 2X10P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 966871-1 A119719-ND 966871-1 77AC2355
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Mod2 St-Wanne 2X10P Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Unlock Full Specs
to access all available technical data