TE Connectivity Headers, Male Pins 966870-1

Description
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 966870-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
966870-1-ND
Headers, Male Pins 966870-1-ND
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Automotive Connectors - 966870-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
966870-1
Automotive Connectors 966870-1
MOD2 ST-WANNE 2X 8P

MOD2 ST-WANNE 2X 8P

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
966870-1
Automotive Connectors 966870-1
Automotive Connectors

Automotive Connectors

Buy Now
Mod2 St-Wanne 2X 8P Rohs Compliant Amp - Te Connectivity - 17H0260 - Newark, An Avnet Company
Chicago, IL, United States
Mod2 St-Wanne 2X 8P Rohs Compliant Amp - Te Connectivity
17H0260
Mod2 St-Wanne 2X 8P Rohs Compliant Amp - Te Connectivity 17H0260
MOD2 ST-WANNE 2X 8P ROHS COMPLIANT: YES

MOD2 ST-WANNE 2X 8P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 966870-1-ND 966870-1 17H0260
Product Name Headers, Male Pins Automotive Connectors Mod2 St-Wanne 2X 8P Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Female / Jack
View Details
Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details