"16 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
CONN RCPT 16POS 0.1 GOLD SMD
2x8P HV100 REC. CON, SMD, GOLD,TUBE PACK
HV100FEDLEI2X8P 25X
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 966645-8-ND | 966645-8 | 77AC2353 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 2X8P Hv100 Rec. Con, Smd, Gold,tube Pack Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty |