TE Connectivity ™ Rectangular Connectors - 966606-6 966606-6

Description
Manufacturer: TE Connectivity Win Source Part Number: 908780-966606-6 Series: AMPMODU Mod II Features: Connector Header Surface Mount, Right Angle 6 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 966606 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 908780-966606-6 Series: AMPMODU Mod II Features: Connector Header Surface Mount, Right Angle 6 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 966606 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 966606-6 - 908780-966606-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 966606-6
908780-966606-6
Rectangular Connectors - 966606-6 908780-966606-6
Manufacturer: TE Connectivity Win Source Part Number: 908780-966606-6 Series: AMPMODU Mod II Features: Connector Header Surface Mount, Right Angle 6 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 966606 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 908780-966606-6
Series: AMPMODU Mod II
Features: Connector Header Surface Mount, Right Angle 6 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 966606
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-966606-6
Electronic Connector 2027-966606-6
Conn Unshrouded Header Product overview: 966606-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-966606-6 can be used for catalog matching and distributor lookup.

Conn Unshrouded Header Product overview: 966606-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-966606-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 966606-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
966606-6-ND
Headers, Male Pins 966606-6-ND
"Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 966606-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
966606-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 966606-6
CONN HEADER SMD R/A 6POS 2.54MM

CONN HEADER SMD R/A 6POS 2.54MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 908780-966606-6 2027-966606-6 966606-6-ND 966606-6
Product Name Rectangular Connectors - 966606-6 Electronic Connector Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data