TE Connectivity PCB Headers & Receptacles 966595-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 68 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 68 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, 1.6mm Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 1.6 MM , 3 MM  [.062 INCH , .118 INCH ] Dimensions Connector Length : 116.3 MM  [4.57 INCH ] Connector Width : 23 MM  [.905 INCH ] Profile Height from PCB : 28.5 MM  [1.12 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 18 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 68 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 68 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, 1.6mm Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 1.6 MM , 3 MM  [.062 INCH , .118 INCH ] Dimensions Connector Length : 116.3 MM  [4.57 INCH ] Connector Width : 23 MM  [.905 INCH ] Profile Height from PCB : 28.5 MM  [1.12 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 18 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 966595-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
966595-1
PCB Headers & Receptacles 966595-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 68 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 68 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, 1.6mm Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 1.6 MM , 3 MM  [.062 INCH , .118 INCH ] Dimensions Connector Length : 116.3 MM  [4.57 INCH ] Connector Width : 23 MM  [.905 INCH ] Profile Height from PCB : 28.5 MM  [1.12 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 18 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 68
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 3mm, 1.6mm
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .023 INCH ]
  • Mating Tab Width : 1.6 MM , 3 MM  [.062 INCH , .118 INCH ]

Dimensions


  • Connector Length : 116.3 MM  [4.57 INCH ]
  • Connector Width : 23 MM  [.905 INCH ]
  • Profile Height from PCB : 28.5 MM  [1.12 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 18
  • Packaging Type : Tray

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now
Headers, Male Pins - 966595-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
966595-1
Headers, Male Pins 966595-1
CONN HEADER VERT 68POS 4MM

CONN HEADER VERT 68POS 4MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 966595-1 966595-1
Product Name PCB Headers & Receptacles Headers, Male Pins
Product Type IC Headers Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103239-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102987-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details