"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
CONN HEADER SMD 4POS 2.54MM
MOD2 ST-LEI SMD 4P
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 966306-4-ND | 966306-4 | 20R0195 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Mod2 St-Lei Smd 4P Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 5.0 amps | 5.0 amps |