TE Connectivity Automotive Headers 966140-5

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 26 MM  [1.024 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 168 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC , 75 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 26 MM  [1.024 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 168 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC , 75 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 966140-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
966140-5
Automotive Headers 966140-5
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 3 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 26 MM  [1.024 INCH ] Connector Width : 20.3 MM  [.791 INCH ] Profile Height from PCB : 26.2 MM  [1.031 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 168 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC , 75 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 3
  • Number of Signal Positions : 6
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 26 MM  [1.024 INCH ]
  • Connector Width : 20.3 MM  [.791 INCH ]
  • Profile Height from PCB : 26.2 MM  [1.031 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 168

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 65 DEGC , 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC , 75 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now
Headers, Male Pins - 1734-966140-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-966140-5-ND
Headers, Male Pins 1734-966140-5-ND
Connector Header position

Connector Header position

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Integrated Circuits (ICs) - Connectors - Pre-ordered Connectors - 966140-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Connectors - Pre-ordered Connectors
966140-5
Integrated Circuits (ICs) - Connectors - Pre-ordered Connectors 966140-5
Integrated Circuits (ICs) - Connectors - Pre-ordered Connectors

Integrated Circuits (ICs) - Connectors - Pre-ordered Connectors

Supplier's Site
Conn, Plug, 6Pos, 3Row, 3.5Mm, Th; No. Of Contacts Amp - Te Connectivity - 52R4345 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug, 6Pos, 3Row, 3.5Mm, Th; No. Of Contacts Amp - Te Connectivity
52R4345
Conn, Plug, 6Pos, 3Row, 3.5Mm, Th; No. Of Contacts Amp - Te Connectivity 52R4345
CONN, PLUG, 6POS, 3ROW, 3.5MM, TH; No. of Contacts:6Contacts; Product Range:Junior Power Timer Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:3.5mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

CONN, PLUG, 6POS, 3ROW, 3.5MM, TH; No. of Contacts:6Contacts; Product Range:Junior Power Timer Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:3.5mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 966140-5 1734-966140-5-ND 966140-5 966140-5 52R4345
Product Name Automotive Headers Headers, Male Pins Integrated Circuits (ICs) - Connectors - Pre-ordered Connectors Conn, Plug, 6Pos, 3Row, 3.5Mm, Th; No. Of Contacts Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header PC Card Connector
Termination Through Hole - Solder Through Hole
Mounting Panel Mount Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data