TE Connectivity
Automotive Terminals
965909-3
Description
Contact Features Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Pin
Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18
Product Type Features Primary Locking Feature : Locking Lance
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Description
Contact Features Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Pin
Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18
Product Type Features Primary Locking Feature : Locking Lance
Termination Features Product Terminates To : Wire & Cable
Request a Quote
Email Supplier
Suppliers
Contact Features Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Pin
Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18
Product Type Features Primary Locking Feature : Locking Lance
Termination Features Product Terminates To : Wire & Cable
Contact Features
- Mating Tab Thickness : .63 MM [.024 INCH ]
- Mating Tab Width : .63 MM [.024 INCH ]
- Terminal Type : Pin
Dimensions
- Wire Size (MMSQ) : .5 - .75
- Wire Size (AWG) : 20 - 18
Product Type Features
- Primary Locking Feature : Locking Lance
Termination Features
- Product Terminates To : Wire & Cable
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
965909-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Cu
Length
9.84 inch (250 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers