TE Connectivity Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity 965906-5

Description
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Micro Quadlok System Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Micro Quadlok System Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity - 35H6457 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity
35H6457
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity 35H6457
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Micro Quadlok System Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:Micro Quadlok System Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 35H6457
Product Name Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data