TE Connectivity Twisted Pair Cable 9657533001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 9657533001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
9657533001
Twisted Pair Cable 9657533001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester

Dimensions


  • Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Spec 99M
  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 9657533001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Assemblies - 1483351-1 - TE Connectivity
Specs
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
8 suppliers
Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322423-0 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Power Cable - 0638403001 - TE Connectivity
Specs
Cable Insulation Thermorad
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details