TE Connectivity Plug Conn Housing, Pbt-Gf; Product Range Amp Te Connectivity 965082-1

Description
PLUG CONN HOUSING, PBT-GF; Product Range:AMPMODU Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:Pin Contact; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
PLUG CONN HOUSING, PBT-GF; Product Range:AMPMODU Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:Pin Contact; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Conn Housing, Pbt-Gf; Product Range Amp Te Connectivity - 75Y6074 - Newark, An Avnet Company
Chicago, IL, United States
Plug Conn Housing, Pbt-Gf; Product Range Amp Te Connectivity
75Y6074
Plug Conn Housing, Pbt-Gf; Product Range Amp Te Connectivity 75Y6074
PLUG CONN HOUSING, PBT-GF; Product Range:AMPMODU Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:Pin Contact; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PLUG CONN HOUSING, PBT-GF; Product Range:AMPMODU Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:2.54mm; For Use With:Pin Contact; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y6074
Product Name Plug Conn Housing, Pbt-Gf; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details