TE Connectivity Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 964587-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity - 18AH1206 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
18AH1206
Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 18AH1206
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH1206
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details