TE Connectivity Automotive Terminals 964265-2

Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ] Tab Length : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : .2 - .35 Wire Size Search (MMSQ) : .25, .2, .35 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ] Tab Length : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : .2 - .35 Wire Size Search (MMSQ) : .25, .2, .35 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 964265-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
964265-2
Automotive Terminals 964265-2
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ] Tab Length : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : .2 - .35 Wire Size Search (MMSQ) : .25, .2, .35 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.6mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 10
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ]
  • Tab Length : 7.8 MM  [.307 INCH ]
  • Wire Size (MMSQ) : .2 - .35
  • Wire Size Search (MMSQ) : .25, .2, .35

Industry Standards


  • Compatible With Agency/Standards Products : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 964265-2
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2411085-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-2316618-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details