TE Connectivity Automotive Terminals 964263-2

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Tab Length : 19 MM  [.75 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 18, 17, 20 Wire Size Search (MMSQ) : .75, .6, 1, .5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Tab Length : 19 MM  [.75 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 18, 17, 20 Wire Size Search (MMSQ) : .75, .6, 1, .5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 964263-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
964263-2
Automotive Terminals 964263-2
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Tab Length : 19 MM  [.75 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 18, 17, 20 Wire Size Search (MMSQ) : .75, .6, 1, .5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.6mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 10
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ]
  • Tab Length : 19 MM  [.75 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 19, 18, 17, 20
  • Wire Size Search (MMSQ) : .75, .6, 1, .5

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Crimp Contacts - 7199374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7199374P
Crimp Contacts 7199374P
TE Connectivity 964263-2 Crimp Terminal

TE Connectivity 964263-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7199374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7199374
Crimp Contacts 7199374
TE Connectivity 964263-2 Crimp Terminal

TE Connectivity 964263-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1643032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1643032
Crimp Contacts 1643032
TE Connectivity 964263-2 Crimp Terminal

TE Connectivity 964263-2 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 964263-2 7199374P
Product Name Automotive Terminals Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator
Length 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-209-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 0460-202-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers