TE Connectivity Heat Shrink Tubing 964219-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, Aviation Fuel, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Product Length : 38.1 MM  [1 INCH ] Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, Aviation Fuel, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Product Length : 38.1 MM  [1 INCH ] Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 964219-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
964219-000
Heat Shrink Tubing 964219-000
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, Aviation Fuel, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Product Length : 38.1 MM  [1 INCH ] Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, Aviation Fuel, Lubricating Oil
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ]
  • Product Length : 38.1 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ]
  • Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant

Other


  • Product Source : Mexico

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 964219-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
964219-000
shrink tube 964219-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 964219-000 964219-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0642454001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 047011-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 016685-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 068037-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details