TE Connectivity
Automotive Terminals
964204-5
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : .4 - 3.4 MM [.015 - .133 INCH ] Wire Size (MMSQ) : 1.5 - 3 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 13, 12, 14, 15 Wire Size Search (MMSQ) : 2, 2.5, 3, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 2000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : .4 - 3.4 MM [.015 - .133 INCH ] Wire Size (MMSQ) : 1.5 - 3 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 13, 12, 14, 15 Wire Size Search (MMSQ) : 2, 2.5, 3, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 2000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : .4 - 3.4 MM [.015 - .133 INCH ] Wire Size (MMSQ) : 1.5 - 3 Wire Size (AWG) : 16 - 12 Wire Size Search (AWG) : 13, 12, 14, 15 Wire Size Search (MMSQ) : 2, 2.5, 3, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 2000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.3mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : .4 - 3.4 MM [.015 - .133 INCH ]
- Wire Size (MMSQ) : 1.5 - 3
- Wire Size (AWG) : 16 - 12
- Wire Size Search (AWG) : 13, 12, 14, 15
- Wire Size Search (MMSQ) : 2, 2.5, 3, 1.5
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 2000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
964204-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details