TE Connectivity Automotive Terminals 963902-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 20, 24, 23, 22, 21 Wire Size Search (MMSQ) : .3, .25, .5, .2, .4 Industry Standards Agency/Standard : DIN 72 551 Part 5 and 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 110 DEGC , 105 DEGC , 130 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 125 DEGC  [194 DEGF , 221 DEGF , 266 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 230 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 20, 24, 23, 22, 21 Wire Size Search (MMSQ) : .3, .25, .5, .2, .4 Industry Standards Agency/Standard : DIN 72 551 Part 5 and 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 110 DEGC , 105 DEGC , 130 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 125 DEGC  [194 DEGF , 221 DEGF , 266 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 230 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 963902-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
963902-2
Automotive Terminals 963902-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 20, 24, 23, 22, 21 Wire Size Search (MMSQ) : .3, .25, .5, .2, .4 Industry Standards Agency/Standard : DIN 72 551 Part 5 and 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 110 DEGC , 105 DEGC , 130 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 125 DEGC  [194 DEGF , 221 DEGF , 266 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 230 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 10

Dimensions


  • Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .063 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 20, 24, 23, 22, 21
  • Wire Size Search (MMSQ) : .3, .25, .5, .2, .4

Industry Standards


  • Agency/Standard : DIN 72 551 Part 5 and 6

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 85 DEGC , 90 DEGC , 110 DEGC , 105 DEGC , 130 DEGC , 100 DEGC , 80 DEGC , 120 DEGC , 125 DEGC  [194 DEGF , 221 DEGF , 266 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 176 DEGF , 230 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 963902-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Solder; For Use With Amp Te Connectivity - 95F2681 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
Automotive Terminals - 1060-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RF Contacts - 109266-56 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1-1438299-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details