TE Connectivity Automotive Terminals 963900-4

Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 20, 18, 19 Wire Size Search (MMSQ) : .6, .5, .75, 1 Industry Standards Agency/Standard : DIN 72 551 Part 5 and 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC , 80 DEGC , 110 DEGC , 120 DEGC , 130 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 125 DEGC  [221 DEGF , 230 DEGF , 266 DEGF , 194 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 284 DEGF , 257 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 20, 18, 19 Wire Size Search (MMSQ) : .6, .5, .75, 1 Industry Standards Agency/Standard : DIN 72 551 Part 5 and 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC , 80 DEGC , 110 DEGC , 120 DEGC , 130 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 125 DEGC  [221 DEGF , 230 DEGF , 266 DEGF , 194 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 284 DEGF , 257 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 963900-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
963900-4
Automotive Terminals 963900-4
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 20, 18, 19 Wire Size Search (MMSQ) : .6, .5, .75, 1 Industry Standards Agency/Standard : DIN 72 551 Part 5 and 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC , 80 DEGC , 110 DEGC , 120 DEGC , 130 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 125 DEGC  [221 DEGF , 230 DEGF , 266 DEGF , 194 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 284 DEGF , 257 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 10

Dimensions


  • Wire Insulation Diameter : 1.4 - 2.1 MM  [.055 - .083 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 17, 20, 18, 19
  • Wire Size Search (MMSQ) : .6, .5, .75, 1

Industry Standards


  • Agency/Standard : DIN 72 551 Part 5 and 6

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 140 DEGC , 80 DEGC , 110 DEGC , 120 DEGC , 130 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 125 DEGC  [221 DEGF , 230 DEGF , 266 DEGF , 194 DEGF , 185 DEGF , 248 DEGF , 176 DEGF , 284 DEGF , 257 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 963900-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data