Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.1 - 3.1 MM [.082 - .122 INCH ] Tab Length : 18.8 MM [.74 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 16, 15, 17, 13 Wire Size Search (MMSQ) : 1, 1.5, 1.25, 2, 2.5
Industry Standards Compatible With Agency/Standards Products : DIN ISO 6722 part 3, DIN 72 551 Part 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.1 - 3.1 MM [.082 - .122 INCH ] Tab Length : 18.8 MM [.74 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 16, 15, 17, 13 Wire Size Search (MMSQ) : 1, 1.5, 1.25, 2, 2.5
Industry Standards Compatible With Agency/Standards Products : DIN ISO 6722 part 3, DIN 72 551 Part 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.1 - 3.1 MM [.082 - .122 INCH ] Tab Length : 18.8 MM [.74 INCH ] Wire Size (MMSQ) : 1. - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 16, 15, 17, 13 Wire Size Search (MMSQ) : 1, 1.5, 1.25, 2, 2.5
Industry Standards Compatible With Agency/Standards Products : DIN ISO 6722 part 3, DIN 72 551 Part 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
Terminal Seal Type : Unsealed
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : 2.8mm
Crimp Type : F-Crimp
Interface Plating : Tin (Sn)
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 2.8 MM [.11 INCH ]
Terminal Type : Receptacle
Typical Current Rating (AMP) : 30
Wire Contact Termination Area Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 2.1 - 3.1 MM [.082 - .122 INCH ]
Tab Length : 18.8 MM [.74 INCH ]
Wire Size (MMSQ) : 1. - 2.5
Wire Size (AWG) : 17 - 13
Wire Size Search (AWG) : 14, 16, 15, 17, 13
Wire Size Search (MMSQ) : 1, 1.5, 1.25, 2, 2.5
Industry Standards
Compatible With Agency/Standards Products : DIN ISO 6722 part 3, DIN 72 551 Part 6
Operation/Application
Compatible With Wire Base Material : Copper
Other
Terminal Transmits : 25 - 40 A (Power)
Packaging Features
Packaging Method : Reel
Packaging Quantity : 3500
Product Type Features
Primary Locking Feature : Locking Lance
Sealable : No
Termination Features
Product Terminates To : Wire
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 130 DEGC [266 DEGF ]
Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]