TE Connectivity
Automotive Terminals
963754-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range (MM) : 3.85 - 3.95 Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size Search (AWG) : 14, 13, 15 Wire Size Search (MMSQ) : 1.5, 2.5, 2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 120 DEGC , 110 DEGC , 85 DEGC , 90 DEGC [248 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range (MM) : 3.85 - 3.95 Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size Search (AWG) : 14, 13, 15 Wire Size Search (MMSQ) : 1.5, 2.5, 2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 120 DEGC , 110 DEGC , 85 DEGC , 90 DEGC [248 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Terminal Type : Tab
Dimensions Compatible Insulation Diameter Range (MM) : 3.85 - 3.95 Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size Search (AWG) : 14, 13, 15 Wire Size Search (MMSQ) : 1.5, 2.5, 2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 120 DEGC , 110 DEGC , 85 DEGC , 90 DEGC [248 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.1mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.248 INCH ]
- Terminal Type : Tab
Dimensions
- Compatible Insulation Diameter Range (MM) : 3.85 - 3.95
- Wire Size (MMSQ) : 1.5 - 2.5
- Wire Size (AWG) : 15 - 13
- Wire Size Search (AWG) : 14, 13, 15
- Wire Size Search (MMSQ) : 1.5, 2.5, 2
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2500
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 120 DEGC , 110 DEGC , 85 DEGC , 90 DEGC [248 DEGF , 257 DEGF , 230 DEGF , 185 DEGF , 221 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
963754-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data