TE Connectivity
Automotive Terminals
963720-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .63 MM [.025 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range (MM) : 1.4 - 1.6 Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .35, .5, .4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .63 MM [.025 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range (MM) : 1.4 - 1.6 Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .35, .5, .4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .63 MM [.025 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range (MM) : 1.4 - 1.6 Wire Size (MMSQ) : .35 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 22, 20, 21 Wire Size Search (MMSQ) : .35, .5, .4
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .63mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .63 MM [.025 INCH ]
- Terminal Type : Socket
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Compatible Insulation Diameter Range (MM) : 1.4 - 1.6
- Wire Size (MMSQ) : .35 - .5
- Wire Size (AWG) : 22 - 20
- Wire Size Search (AWG) : 22, 20, 21
- Wire Size Search (MMSQ) : .35, .5, .4
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
963720-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Shape / Form
Pin
Contact Material
Cu; Copper alloy
Plating / Coating
Gold; Gold
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details