CONTACT, CRIMP, PIN, 20-18AWG, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:0.5AWG; Wire Size AWG Max:0.75AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 35M2555 |
| Product Name | Contact, Crimp, Pin, 20-18Awg, Crimp; Product Range Amp Te Connectivity |
| Type | Contact |