TE Connectivity Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity 963715-1

Description
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Description
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity - 17H0999 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity
17H0999
Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity 17H0999
CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONNECTOR CONTACT, SOCKET, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17H0999
Product Name Connector Contact, Socket, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details