TE Connectivity Automotive Housing, Receptacle, 68Pos; Product Range Amp Te Connectivity 963598-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 68POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:68Position s; For Use With:AMP 927770-1, 927766-1, 962876-2, 929930-1, 929929-1, 963711-2 Automotive Contacts RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 68POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:68Position s; For Use With:AMP 927770-1, 927766-1, 962876-2, 929930-1, 929929-1, 963711-2 Automotive Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 68Pos; Product Range Amp Te Connectivity - 72J7084 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 68Pos; Product Range Amp Te Connectivity
72J7084
Automotive Housing, Receptacle, 68Pos; Product Range Amp Te Connectivity 72J7084
AUTOMOTIVE HOUSING, RECEPTACLE, 68POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:68Position s; For Use With:AMP 927770-1, 927766-1, 962876-2, 929930-1, 929929-1, 963711-2 Automotive Contacts RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 68POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:68Positions; For Use With:AMP 927770-1, 927766-1, 962876-2, 929930-1, 929929-1, 963711-2 Automotive Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72J7084
Product Name Automotive Housing, Receptacle, 68Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details