TE Connectivity Rcpt Housing, 55Pos, Pbt Gf, Natural; Product Range Amp Te Connectivity 963534-1

Description
RCPT HOUSING, 55POS, PBT GF, NATURAL; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:55Position s; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 55POS, PBT GF, NATURAL; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:55Position s; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 55Pos, Pbt Gf, Natural; Product Range Amp Te Connectivity - 90W1010 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 55Pos, Pbt Gf, Natural; Product Range Amp Te Connectivity
90W1010
Rcpt Housing, 55Pos, Pbt Gf, Natural; Product Range Amp Te Connectivity 90W1010
RCPT HOUSING, 55POS, PBT GF, NATURAL; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:55Position s; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 55POS, PBT GF, NATURAL; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:55Positions; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W1010
Product Name Rcpt Housing, 55Pos, Pbt Gf, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details