TE Connectivity Pitch Spacing Amp Te Connectivity 963357-6.

Description
Pitch Spacing:5mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Junior Power Timer Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Silver Plated Contacts; Contact Material:Brass RoHS Compliant: Yes
Description
Pitch Spacing:5mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Junior Power Timer Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Silver Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp Te Connectivity - 30AC6106 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp Te Connectivity
30AC6106
Pitch Spacing Amp Te Connectivity 30AC6106
Pitch Spacing:5mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Junior Power Timer Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Silver Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

Pitch Spacing:5mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Junior Power Timer Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Silver Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30AC6106
Product Name Pitch Spacing Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, R/a Header, 8Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9765 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 103186-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers