RECTANGULAR CONN, HEADER, 10POS, 2ROW; Pitch Spacing:5mm; No. of Contacts:10Contacts;
CONN HEADER VERT 10POS 5MM
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 89Y6211 | 963357-4 |
| Product Name | Rectangular Conn, Header, 10Pos, 2Row; Pitch Spacing Amp Te Connectivity | Headers, Male Pins |
| Product Type | IC Headers | Plug |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole | Through-Hole; Solder; Through Hole |
| Contact Plating | Silver; Silver Plated |