TE Connectivity Housing, Plug & Socket; Product Range Amp Te Connectivity 963357-3

Description
HOUSING, PLUG & SOCKET; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:-; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG & SOCKET; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:-; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug & Socket; Product Range Amp Te Connectivity - 52R4338 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug & Socket; Product Range Amp Te Connectivity
52R4338
Housing, Plug & Socket; Product Range Amp Te Connectivity 52R4338
HOUSING, PLUG & SOCKET; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:-; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

HOUSING, PLUG & SOCKET; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:14Positions; Pitch Spacing:-; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4338
Product Name Housing, Plug & Socket; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details