TE Connectivity ™ TE Connectivity 963245-1 Standard Power Timer Yellow Cable Seal, 12 Ga. 963245-1

Description
TE Connectivity 963245-1 Standard Power Timer Yellow Cable Seal Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Material: Silicone Body Orientation: Straight
Request a Quote Datasheet
Description
TE Connectivity 963245-1 Standard Power Timer Yellow Cable Seal Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Material: Silicone Body Orientation: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 963245-1 Standard Power Timer Yellow Cable Seal, 12 Ga. - 38292 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 963245-1 Standard Power Timer Yellow Cable Seal, 12 Ga.
38292
TE Connectivity 963245-1 Standard Power Timer Yellow Cable Seal, 12 Ga. 38292
TE Connectivity 963245-1 Standard Power Timer Yellow Cable Seal Category: TE Connectivity Standard Power Timers Manufacturer: TE Connectivity Material: Silicone Body Orientation: Straight
  • TE Connectivity 963245-1 Standard Power Timer Yellow Cable Seal
  • Category: TE Connectivity Standard Power Timers
  • Manufacturer: TE Connectivity
  • Material: Silicone
  • Body Orientation: Straight
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 38292
Product Name TE Connectivity 963245-1 Standard Power Timer Yellow Cable Seal, 12 Ga.
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bending-proof Nylon Cable Glands (Type A) - MIV-BPNCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Traction Relief Cable Gland - 4308532 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details