TE Connectivity Automotive Conn Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity 963120-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:AMP Junior Timer Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:AMP Junior Timer Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity - 18AH1191 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity
18AH1191
Automotive Conn Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity 18AH1191
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:AMP Junior Timer Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:Junior Timer Series; Gender:Receptacle; No. of Positions:8Ways; For Use With:AMP Junior Timer Series Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH1191
Product Name Automotive Conn Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details