TE Connectivity Housing, Wire-To-Board; Product Range Amp Te Connectivity 963040-3

Description
HOUSING, WIRE-TO-BOARD; Product Range:-; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:TE Connectivity JPT Connectors; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
HOUSING, WIRE-TO-BOARD; Product Range:-; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:TE Connectivity JPT Connectors; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Wire-To-Board; Product Range Amp Te Connectivity - 52R4337 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Wire-To-Board; Product Range Amp Te Connectivity
52R4337
Housing, Wire-To-Board; Product Range Amp Te Connectivity 52R4337
HOUSING, WIRE-TO-BOARD; Product Range:-; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:TE Connectivity JPT Connectors; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

HOUSING, WIRE-TO-BOARD; Product Range:-; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:5mm; For Use With:TE Connectivity JPT Connectors; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4337
Product Name Housing, Wire-To-Board; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details