TE Connectivity PCB Headers & Receptacles 963018-2

Description
Body Features Connector & Keying Code : 9 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 55 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Contact Size : 1.6mm, 3mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.062 INCH , .118 INCH ] Dimensions Connector Length : 164.7 MM  [6.48 INCH ] Connector Width : 17.8 MM  [.7 INCH ] Profile Height from PCB : 26.35 MM  [1.03 INCH ] Housing Features Centerline (Pitch) : 5 MM , 3.25 MM  [.196 INCH , .127 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 9 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 55 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Contact Size : 1.6mm, 3mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.062 INCH , .118 INCH ] Dimensions Connector Length : 164.7 MM  [6.48 INCH ] Connector Width : 17.8 MM  [.7 INCH ] Profile Height from PCB : 26.35 MM  [1.03 INCH ] Housing Features Centerline (Pitch) : 5 MM , 3.25 MM  [.196 INCH , .127 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 963018-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
963018-2
PCB Headers & Receptacles 963018-2
Body Features Connector & Keying Code : 9 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 55 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Contact Size : 1.6mm, 3mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.062 INCH , .118 INCH ] Dimensions Connector Length : 164.7 MM  [6.48 INCH ] Connector Width : 17.8 MM  [.7 INCH ] Profile Height from PCB : 26.35 MM  [1.03 INCH ] Housing Features Centerline (Pitch) : 5 MM , 3.25 MM  [.196 INCH , .127 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : 9
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 55
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 55
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Size : 1.6mm, 3mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ]
  • Mating Tab Width : 3 MM , 1.6 MM  [.062 INCH , .118 INCH ]

Dimensions


  • Connector Length : 164.7 MM  [6.48 INCH ]
  • Connector Width : 17.8 MM  [.7 INCH ]
  • Profile Height from PCB : 26.35 MM  [1.03 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM , 3.25 MM  [.196 INCH , .127 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 963018-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102681-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103310-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Headers & Wire Housings - 102681-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers