TE Connectivity
Automotive Terminals
962999-7
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 3.4 MM [.134 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 17, 13, 16, 15 Wire Size Search (MMSQ) : 1.5, 2.5, 1.25, 1, 2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 3.4 MM [.134 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 17, 13, 16, 15 Wire Size Search (MMSQ) : 1.5, 2.5, 1.25, 1, 2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM [.059 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 3.4 MM [.134 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 17, 13, 16, 15 Wire Size Search (MMSQ) : 1.5, 2.5, 1.25, 1, 2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 1.5 MM [.059 INCH ]
- Terminal Type : Socket
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Accepts Insulation Diameter Range : 3.4 MM [.134 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 17 - 13
- Wire Size Search (AWG) : 14, 17, 13, 16, 15
- Wire Size Search (MMSQ) : 1.5, 2.5, 1.25, 1, 2
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
962999-7 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
11.81 inch (300 mm)
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details