TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 962999-1

Description
Win Source Part Number: 1363189-962999-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 38 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 1.5mm System Package: Bulk Product Status: Active Features: Insulation Support Base Product Number: 962999 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Contact Type: Socket Contact Material: Copper Alloy Contact Size: 1.5mm Wire Gauge or Range - AWG: 13-17 AWG Wire Gauge or Range - mm²: 1.0 ~ 2.5mm² Termination Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363189-962999-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 38 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 1.5mm System Package: Bulk Product Status: Active Features: Insulation Support Base Product Number: 962999 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Contact Type: Socket Contact Material: Copper Alloy Contact Size: 1.5mm Wire Gauge or Range - AWG: 13-17 AWG Wire Gauge or Range - mm²: 1.0 ~ 2.5mm² Termination Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - 962999-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
962999-1
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts 962999-1
Win Source Part Number: 1363189-962999-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Fake Threat In the Open Market: 38 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: 1.5mm System Package: Bulk Product Status: Active Features: Insulation Support Base Product Number: 962999 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Contact Type: Socket Contact Material: Copper Alloy Contact Size: 1.5mm Wire Gauge or Range - AWG: 13-17 AWG Wire Gauge or Range - mm²: 1.0 ~ 2.5mm² Termination Finish: Tin

Win Source Part Number: 1363189-962999-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Fake Threat In the Open Market: 38 pct.
Type: Power, Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: 1.5mm System
Package: Bulk
Product Status: Active
Features: Insulation Support
Base Product Number: 962999
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Contact Type: Socket
Contact Material: Copper Alloy
Contact Size: 1.5mm
Wire Gauge or Range - AWG: 13-17 AWG
Wire Gauge or Range - mm²: 1.0 ~ 2.5mm²
Termination Finish: Tin

Buy Now Datasheet
Circular Connector Contacts - 6797090P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6797090P
Circular Connector Contacts 6797090P
TE Connectivity 962999-1

TE Connectivity 962999-1

Supplier's Site
Circular Connector Contacts - 6797090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6797090
Circular Connector Contacts 6797090
TE Connectivity 962999-1

TE Connectivity 962999-1

Supplier's Site
Circular Connector Contacts - 1361870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1361870
Circular Connector Contacts 1361870
TE Connectivity 962999-1

TE Connectivity 962999-1

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 962999-1 6797090P 6797090
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Circular Connector Contacts Circular Connector Contacts
Contact Material Cu; Copper Alloy Cu; Copper nickel silicon alloy
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions - 99K7830 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2236905-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0157 inch (0.4000 mm)
View Details