TE Connectivity Automotive Terminals 962998-7

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Socket Dimensions Accepts Insulation Diameter Range : 1.19 - 2.11 MM  [.046 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 19, 17 Wire Size Search (MMSQ) : .5, .75, .6, 1 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 105 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 100 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC  [221 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 212 DEGF , 284 DEGF , 194 DEGF , 257 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Socket Dimensions Accepts Insulation Diameter Range : 1.19 - 2.11 MM  [.046 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 19, 17 Wire Size Search (MMSQ) : .5, .75, .6, 1 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 105 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 100 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC  [221 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 212 DEGF , 284 DEGF , 194 DEGF , 257 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 962998-7 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
962998-7
Automotive Terminals 962998-7
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Socket Dimensions Accepts Insulation Diameter Range : 1.19 - 2.11 MM  [.046 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 19, 17 Wire Size Search (MMSQ) : .5, .75, .6, 1 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 105 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 100 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC  [221 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 212 DEGF , 284 DEGF , 194 DEGF , 257 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 1.5 MM  [.059 INCH ]
  • Terminal Type : Socket

Dimensions


  • Accepts Insulation Diameter Range : 1.19 - 2.11 MM  [.046 - .083 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 20, 18, 19, 17
  • Wire Size Search (MMSQ) : .5, .75, .6, 1

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC , 105 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 100 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC  [221 DEGF , 248 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 212 DEGF , 284 DEGF , 194 DEGF , 257 DEGF , 266 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 962998-7
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2005002-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 86W1191 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details