TE Connectivity
Automotive Terminals
962982-4
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 3.4 MM [.134 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 13, 16, 14, 17 Wire Size Search (MMSQ) : 2.5, 2, 1, 1.25, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 3.4 MM [.134 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 13, 16, 14, 17 Wire Size Search (MMSQ) : 2.5, 2, 1, 1.25, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 3.4 MM [.134 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 13, 16, 14, 17 Wire Size Search (MMSQ) : 2.5, 2, 1, 1.25, 1.5
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 2.5 MM [.098 INCH ]
- Terminal Type : Socket
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Accepts Insulation Diameter Range : 3.4 MM [.134 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 17 - 13
- Wire Size Search (AWG) : 15, 13, 16, 14, 17
- Wire Size Search (MMSQ) : 2.5, 2, 1, 1.25, 1.5
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
962982-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact; Gasket
OD / Width
0.0710 inch (1.8 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details